PHOENIX CONTACT USA Current Sense Transformers 2277161

Description
400A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet
Description
400A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 2277161-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
2277161-ND
Current Sense Transformers 2277161-ND
400A Current Sense Transformer 50Hz ~ 60Hz DIN Rail

400A Current Sense Transformer 50Hz ~ 60Hz DIN Rail

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
2277161
Transformers - Current Sense Transformers 2277161
CURR SENSE XFMR 1:80 400A DIN RL

CURR SENSE XFMR 1:80 400A DIN RL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 2277161-ND 2277161
Product Name Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1672324-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details