Murata Power Solutions Current Sense Transformers 53020C

Description
1:20 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 550mOhm Secondary 80µH Surface Mount
Request a Quote Datasheet
Description
1:20 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 550mOhm Secondary 80µH Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 811-1187-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1187-1-ND
Current Sense Transformers 811-1187-1-ND
1:20 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 550mOhm Secondary 80µH Surface Mount

1:20 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 550mOhm Secondary 80µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 811-1187-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1187-6-ND
Current Sense Transformers 811-1187-6-ND
1:20 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 550mOhm Secondary 80µH Surface Mount

1:20 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 550mOhm Secondary 80µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 811-1187-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1187-2-ND
Current Sense Transformers 811-1187-2-ND
1:20 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 550mOhm Secondary 80µH Surface Mount

1:20 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 550mOhm Secondary 80µH Surface Mount

Buy Now Datasheet
SMD 10A Current Sense Transformer - 163-53020C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10A Current Sense Transformer
163-53020C
SMD 10A Current Sense Transformer 163-53020C
CURR SENSE XFMR 1:20 10A SMD Product overview: 53020C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53020C can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:20 10A SMD Product overview: 53020C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53020C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 53020C - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
53020C
Current Sense Transformers 53020C
CURR SENSE XFMR 1:20 10A SMD

CURR SENSE XFMR 1:20 10A SMD

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
53020C
Transformers - Current Sense Transformers 53020C
CURR SENSE XFMR 1:20 10A SMD

CURR SENSE XFMR 1:20 10A SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 811-1187-1-ND 163-53020C 53020C 53020C
Product Name Current Sense Transformers SMD 10A Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0235-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0025TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details