Murata Power Solutions SMD 0.007Ohm 34Ohm 10000mA Current Sense Transformer 53200C

Description
Current Transformer 1:200 500Vrms 0.007Ohm Prim. DCR 34Ohm Sec. DCR 10000mA Prim. 6 Terminal Gull Wing SMD Product overview: 53200C from Murata Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.007Ohm, 34Ohm, 10000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.007Ohm, 34Ohm, 10000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53200C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Transformer 1:200 500Vrms 0.007Ohm Prim. DCR 34Ohm Sec. DCR 10000mA Prim. 6 Terminal Gull Wing SMD Product overview: 53200C from Murata Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.007Ohm, 34Ohm, 10000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.007Ohm, 34Ohm, 10000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53200C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.007Ohm 34Ohm 10000mA Current Sense Transformer - 163-53200C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.007Ohm 34Ohm 10000mA Current Sense Transformer
163-53200C
SMD 0.007Ohm 34Ohm 10000mA Current Sense Transformer 163-53200C
Current Transformer 1:200 500Vrms 0.007Ohm Prim. DCR 34Ohm Sec. DCR 10000mA Prim. 6 Terminal Gull Wing SMD Product overview: 53200C from Murata Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.007Ohm, 34Ohm, 10000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.007Ohm, 34Ohm, 10000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53200C can be used for catalog matching and distributor lookup.

Current Transformer 1:200 500Vrms 0.007Ohm Prim. DCR 34Ohm Sec. DCR 10000mA Prim. 6 Terminal Gull Wing SMD Product overview: 53200C from Murata Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.007Ohm, 34Ohm, 10000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.007Ohm, 34Ohm, 10000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53200C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 811-1196-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1196-2-ND
Current Sense Transformers 811-1196-2-ND
1:200 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 34Ohm Secondary 8mH Surface Mount

1:200 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 34Ohm Secondary 8mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 811-1196-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1196-6-ND
Current Sense Transformers 811-1196-6-ND
CURR SENSE XFMR 1:200 10A SMD

CURR SENSE XFMR 1:200 10A SMD

Buy Now Datasheet
Current Sense Transformers - 811-1196-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1196-1-ND
Current Sense Transformers 811-1196-1-ND
1:200 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 34Ohm Secondary 8mH Surface Mount

1:200 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 34Ohm Secondary 8mH Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
53200C
Transformers - Current Sense Transformers 53200C
CURR SENSE XFMR 1:200 10A SMD

CURR SENSE XFMR 1:200 10A SMD

Supplier's Site
Current Transformer, Full Reel; Turns Ratio Murata Power Solutions - 28X2837 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, Full Reel; Turns Ratio Murata Power Solutions
28X2837
Current Transformer, Full Reel; Turns Ratio Murata Power Solutions 28X2837
CURRENT TRANSFORMER, FULL REEL; Turns Ratio:1:200; Inductance:8mH; Primary Current:10A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:34ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface MountRoHS Compliant: Yes

CURRENT TRANSFORMER, FULL REEL; Turns Ratio:1:200; Inductance:8mH; Primary Current:10A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:34ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Power Transformers
Product Number 163-53200C 811-1196-2-ND 53200C 28X2837
Product Name SMD 0.007Ohm 34Ohm 10000mA Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers Current Transformer, Full Reel; Turns Ratio Murata Power Solutions
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

CS60 Series 50/60 Hz Current Sensor - CS60-100L - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - FS10-250-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details