DigiKey Datasheets for Current Sense Transformers
Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications.
Current Sense Transformers: Learn more
| Product Name | Notes |
|---|---|
| 1000A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 100A 1:2500 Current Sense Transformer 50Hz 41.7Ohm 102H Through Hole | |
| 100A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 10A Current Sense Transformer 50kHz ~ 1MHz 2mH Surface Mount | |
| 12.4mH Pulse Transformer 1:200 Surface Mount | |
| 1200A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 125A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 150A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 160A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 1:100 Current Sense Transformer 250kHz Min 6mOhm Primary, 5.9Ohm Secondary 2mH Surface Mount | |
| 1:100 Current Sense Transformer Surface Mount | |
| 1:125 Current Sense Transformer 250kHz Min 6mOhm Primary, 7.7Ohm Secondary 3mH Surface Mount | |
| 1:1:100 Current Sense Transformer 50kHz ~ 500kHz 1.15mOhm Primary, 930mOhm Secondary 14.8mH Surface Mount | |
| 1:1:200 Current Sense Transformer 50kHz ~ 500kHz 1.15mOhm Primary, 3.9Ohm Secondary 59.2mH Surface Mount | |
| 1:1:50 Current Sense Transformer 50kHz ~ 500kHz 1.15mOhm Primary, 380mOhm Secondary 3.8mH Surface Mount | |
| 1:20 Current Sense Transformer 250kHz Min 6mOhm Primary, 550mOhm Secondary 80µH Surface Mount | |
| 1:30 Current Sense Transformer 250kHz Min 6mOhm Primary, 870mOhm Secondary 180µH Surface Mount | |
| 1:40 Current Sense Transformer 250kHz Min 6mOhm Primary, 1.14Ohm Secondary 320µH Surface Mount | |
| 1:60 Current Sense Transformer 250kHz Min 6mOhm Primary, 1.75Ohm Secondary 720µH Surface Mount | |
| 200A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 20A 100CT:1:1 Current Sense Transformer 20kHz ~ 200kHz 100Ohm Primary, 1.4Ohm Secondary 20mH Through Hole | |
| 20A 1:2000 Current Sense Transformer 50Hz ~ 60Hz 126Ohm 110H Through Hole | |
| 20A 1:50 Current Sense Transformer 20kHz ~ 1MHz 0.75mOhm Primary, 1.5Ohm Secondary Max 500µH Surface Mount | |
| 20A Current Sense Transformer 200kHz ~ 500kHz 6mOhm Primary, 240mOhm Secondary 4mH Through Hole | |
| 20A Current Sense Transformer 20kHz ~ 1MHz 0.75mOhm Primary, 1.14Ohm Secondary Max 320µH Surface Mount | |
| 20A Current Sense Transformer 20kHz ~ 1MHz 0.75mOhm Primary, 4.75Ohm Secondary Max 980µH Surface Mount | |
| 20A Current Sense Transformer 20kHz ~ 1MHz 0.75mOhm Primary, 550mOhm Secondary Max 80µH Surface Mount | |
| 20A Current Sense Transformer 20kHz ~ 1MHz 0.75mOhm Primary, 870mOhm Secondary Max 180µH Surface Mount | |
| 20A Current Sense Transformer 20kHz ~ 1MHz 2mH Surface Mount | |
| 20A Current Sense Transformer 20kHz ~ 1MHz 3mH Surface Mount | |
| 20A Current Sense Transformer 20kHz ~ 1MHz 720µH Surface Mount | |
| 20A Current Sense Transformer 20kHz ~ 200kHz 200Ohm Primary, 4.5Ohm Secondary 80mH Through Hole | |
| 20A CURRENT TRANSFORMER 1:2000 | |
| 21A Current Sense Transformer DIN Rail | |
| 250A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 300A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 30A 100:1 Current Sense Transformer 20kHz 0.35mOhm Primary, 3Ohm Secondary 2.5mH Surface Mount | |
| 30A 150:1 Current Sense Transformer 20kHz 0.35mOhm Primary, 5.7Ohm Secondary 5.63mH Surface Mount | |
| 30A 200:1 Current Sense Transformer 20kHz 0.35mOhm Primary, 10Ohm Secondary 10mH Surface Mount | |
| 30A 50:1 Current Sense Transformer 20kHz 0.35mOhm Primary, 600mOhm Secondary 630µH Surface Mount | |
| 30A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 35A Current Sense Transformer 10kHz ~ 200kHz 15Ohm Primary, 700mOhm Secondary 5mH Through Hole | |
| 37A 1:100 Current Sense Transformer 10kHz ~ 200kHz 56Ohm Primary, 1.4Ohm Secondary 20mH Through Hole | |
| 37A Current Sense Transformer 10kHz ~ 200kHz 510Ohm Primary, 11Ohm Secondary 180mH Through Hole | |
| 38A Current Sense Transformer 10kHz ~ 200kHz 200Ohm Primary, 4.5Ohm Secondary 80mH Through Hole | |
| 400A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 40A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 500A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 50A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 5A 100:1 Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line) | |
| 600A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 60A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 6A 1:1500 Current Sense Transformer 50Hz 44Ohm 8H Through Hole | |
| 75A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 800A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| 80A Current Sense Transformer 50Hz ~ 60Hz DIN Rail | |
| AC CURRENT TRANSFORMER FOR AMMET | |
| BUS BAR CT WITH 1000/5A | |
| BUS BAR CT WITH 1200/5A | |
| BUS BAR CT WITH 1250/5A | |
| BUS BAR CT WITH 1500/5A | |
| BUS BAR CT WITH 1600/5A | |
| BUS BAR CT WITH 2000/5A | |
| BUS BAR CT WITH 2500/5A | |
| BUS BAR CT WITH 3000/5A | |
| BUS BAR CT WITH 3500/5A | |
| BUS BAR CT WITH 400/5A | |
| BUS BAR CT WITH 4000/5A | |
| BUS BAR CT WITH 800/5A | |
| CURR SENSE XFMR 100:1 10A SMD | |
| CURR SENSE XFMR 125:1 10A SMD | |
| CURR SENSE XFMR 1:100 30A | |
| CURR SENSE XFMR 1:125 30A | |
| CURR SENSE XFMR 1:180 30A | |
| CURR SENSE XFMR 1:1:50 SMD | |
| CURR SENSE XFMR 1:50 30A | |
| CURR SENSE XFMR 1:70 30A | |
| CURR SENSE XFMR 20:1 10A SMD | |
| CURR SENSE XFMR 30:1 10A SMD | |
| CURR SENSE XFMR 40:1 10A SMD | |
| CURR SENSE XFMR 50:1 10A SMD | |
| CURR SENSE XFMR 60:1 10A SMD | |
| CURR SENSE XFMR 70:1 10A SMD | |
| Current Sense Transformer 50/60Hz | |
| CURRENT SENSE TRANSFORMER | |
| CURRENT SENSE XFMR 1000:1 TH | |
| CURRENT SENSE XFMR 100:1 1.5-50K | |
| CURRENT SENSE XFMR 100:1 1.75MH | |
| CURRENT SENSE XFMR 100:1 20MH TH | |
| CURRENT SENSE XFMR 200:1 1-100KH | |
| CURRENT SENSE XFMR 200:1 80MH TH | |
| CURRENT SENSE XFMR 300:1 180MH T | |
| CURRENT SENSE XFMR 500:1 TH | |
| CURRENT SENSE XFMR 50:1 2.75MH S | |
| CURRENT SENSE XFMR 50:1 5-25KHZ | |
| CURRENT SENSE XFMR 50:1 5MH TH | |
| CURRENT TRA INPUT 100MA - 2.5MA | |
| CURRENT TRA INPUT 10A | |
| EXTERNAL NEUTRAL CURRENT TRANSFO | |
| RCT1511255A | |
| RCT1511505A | |
| RCT1512505A | |
| RCT151755A | |
| RCT1524005A | |
| RCT1525005A | |
| RCT15310005A | |
| RCT15420005A | |
| RCT15425005A | |
| SMD CURRENT TRANSFORMER 0.053MH- | |
| SMD CURRENT TRANSFORMER 0.22MH-T | |
| SMD CURRENT TRANSFORMER 0.333MH- | |
| SMD CURRENT TRANSFORMER 0.50MH-T | |
| SMD CURRENT TRANSFORMER 0.652MH- | |
| SMD CURRENT TRANSFORMER 0.88MH-T | |
| SMD CURRENT TRANSFORMER 1.330MH- | |
| SMD CURRENT TRANSFORMER 1.40MH-T | |
| SMD CURRENT TRANSFORMER 1280H-TR | |
| SMD CURRENT TRANSFORMER 132H-TR | |
| SMD CURRENT TRANSFORMER 1800H-TR | |
| SMD CURRENT TRANSFORMER 2.00MH-T | |
| SMD CURRENT TRANSFORMER 2.70MH-T | |
| SMD CURRENT TRANSFORMER 2.993MH- | |
| SMD CURRENT TRANSFORMER 205H-TR | |
| SMD CURRENT TRANSFORMER 22.00MH- | |
| SMD CURRENT TRANSFORMER 295H-TR | |
| SMD CURRENT TRANSFORMER 3.50MH-T | |
| SMD CURRENT TRANSFORMER 33H-TR | |
| SMD CURRENT TRANSFORMER 400H-TR | |
| SMD CURRENT TRANSFORMER 5.60MH-T | |
| SMD CURRENT TRANSFORMER 74H-TR | |
| SMD CURRENT TRANSFORMER 8.70MH-T | |
| SMD CURRENT TRANSFORMER 820H-TR | |
| SPLIT CORE CURRENT TRANSFORMER 1 | |
| SPLIT CORE CURRENT TRANSFORMER 2 | |
| SPLIT CORE CURRENT TRANSFORMER 3 | |
| SPLIT CORE CURRENT TRANSFORMER 4 | |
| SPLIT CORE CURRENT TRANSFORMER 5 | |
| SPLIT CORE CURRENT TRANSFORMER 6 | |
| SPLIT CORE CURRENT TRANSFORMER 7 | |
| SPLIT CORE CURRENT TRANSFORMER 8 | |
| SPLIT CORE CURRENT TRANSFORMER. | |
| TAPE WOUND CT WITH 100/5A | |
| TAPE WOUND CT WITH 1000/5A | |
| TAPE WOUND CT WITH 1200/5A | |
| TAPE WOUND CT WITH 150/5A | |
| TAPE WOUND CT WITH 1600/5A | |
| TAPE WOUND CT WITH 200/5A | |
| TAPE WOUND CT WITH 250/5A | |
| TAPE WOUND CT WITH 30/5A | |
| TAPE WOUND CT WITH 300/5A | |
| TAPE WOUND CT WITH 400/5A | |
| TAPE WOUND CT WITH 50/5A | |
| TAPE WOUND CT WITH 500/5A | |
| TAPE WOUND CT WITH 600/5A | |
| TAPE WOUND CT WITH 800/5A | |
| TRANSDUCER | |
| TRANSF CURRENT SENSE 1:100 50A | |
| TRANSF CURRENT SENSE 1:125 50A | |
| TRANSF CURRENT SENSE 1:200 50A | |
| TRANSFORMER | |
| XFMR SENSE SMT EE8.5 30A 100:1 | |
| XFMR SENSE SMT EE8.5 30A 150:1 | |
| XFMR SENSE SMT EE8.5 30A 200:1 | |
| XFMR SENSE SMT EE8.5 30A 50:1 |
| << Prev |