Murata Power Solutions Current Sense Transformers 56100C

Description
10A Current Sense Transformer 20kHz ~ 200kHz Through Hole
Request a Quote Datasheet
Description
10A Current Sense Transformer 20kHz ~ 200kHz Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 811-2641-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-2641-ND
Current Sense Transformers 811-2641-ND
10A Current Sense Transformer 20kHz ~ 200kHz Through Hole

10A Current Sense Transformer 20kHz ~ 200kHz Through Hole

Buy Now Datasheet
0.93Ohm 1.4Ohm 18000uH Current Sense Transformer - 163-56100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.93Ohm 1.4Ohm 18000uH Current Sense Transformer
163-56100C
0.93Ohm 1.4Ohm 18000uH Current Sense Transformer 163-56100C
Current Transformer 1:100 500VDC 0.93Ohm/1.4Ohm Prim. DCR 18000uH Prim. 10000mA Prim. 3 Terminal Pin Thru-Hole Product overview: 56100C from Murata Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.93Ohm, 1.4Ohm, 18000uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 0.93Ohm, 1.4Ohm, 18000uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-56100C can be used for catalog matching and distributor lookup.

Current Transformer 1:100 500VDC 0.93Ohm/1.4Ohm Prim. DCR 18000uH Prim. 10000mA Prim. 3 Terminal Pin Thru-Hole Product overview: 56100C from Murata Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.93Ohm, 1.4Ohm, 18000uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 0.93Ohm, 1.4Ohm, 18000uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-56100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 56100C - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
56100C
Current Sense Transformers 56100C
CURR SENSE XFMR 10A T/H

CURR SENSE XFMR 10A T/H

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
56100C
Transformers - Current Sense Transformers 56100C
CURR SENSE XFMR 10A T/H

CURR SENSE XFMR 10A T/H

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 811-2641-ND 163-56100C 56100C 56100C
Product Name Current Sense Transformers 0.93Ohm 1.4Ohm 18000uH Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-AJ500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 240 volts
Power Rating (VA) 500 VA
View Details
Transformers - Power Transformers - 161F34 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details