PHOENIX CONTACT USA Current Sense Transformers 2277637

Description
200A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet
Description
200A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 2277637-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
2277637-ND
Current Sense Transformers 2277637-ND
200A Current Sense Transformer 50Hz ~ 60Hz DIN Rail

200A Current Sense Transformer 50Hz ~ 60Hz DIN Rail

Buy Now Datasheet
200A Current Sense Transformer - 163-2277637 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200A Current Sense Transformer
163-2277637
200A Current Sense Transformer 163-2277637
CURR SENSE XFMR 200A DIN RAIL Product overview: 2277637 from Phoenix Contact is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-2277637 can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 200A DIN RAIL Product overview: 2277637 from Phoenix Contact is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-2277637 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
2277637
Transformers - Current Sense Transformers 2277637
CURR SENSE XFMR 200A DIN RAIL

CURR SENSE XFMR 200A DIN RAIL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 2277637-ND 163-2277637 2277637
Product Name Current Sense Transformers 200A Current Sense Transformer Transformers - Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5493-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details