Talema International Group Current Sense Transformers AC1075

Description
75A Current Sense Transformer 50/60Hz 24Ohm Through Hole
Request a Quote Datasheet
Description
75A Current Sense Transformer 50/60Hz 24Ohm Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1295-1094-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
1295-1094-ND
Current Sense Transformers 1295-1094-ND
75A Current Sense Transformer 50/60Hz 24Ohm Through Hole

75A Current Sense Transformer 50/60Hz 24Ohm Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
AC1075
Transformers - Current Sense Transformers AC1075
CURR SENSE XFMR 75A T/H

CURR SENSE XFMR 75A T/H

Supplier's Site
Current Sense Transformers - AC1075 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
AC1075
Current Sense Transformers AC1075
CURR SENSE XFMR 75A T/H

CURR SENSE XFMR 75A T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers
Product Number 1295-1094-ND AC1075 AC1075
Product Name Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 1672324-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details