PHOENIX CONTACT USA Current Sense Transformers 2277200

Description
1250A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet
Description
1250A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 2277200-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
2277200-ND
Current Sense Transformers 2277200-ND
1250A Current Sense Transformer 50Hz ~ 60Hz DIN Rail

1250A Current Sense Transformer 50Hz ~ 60Hz DIN Rail

Buy Now Datasheet
Current Sense Transformers - 2277200 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
2277200
Current Sense Transformers 2277200
CURR SENSE XFMR 1:250 1250A DIN

CURR SENSE XFMR 1:250 1250A DIN

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
2277200
Transformers - Current Sense Transformers 2277200
CURR SENSE XFMR 1:250 1250A DIN

CURR SENSE XFMR 1:250 1250A DIN

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 2277200-ND 2277200 2277200
Product Name Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Step Down Transformers - 5-1611454-6 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details