Murata Power Solutions Current Sense Transformers 7020-01046-0

Description
5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Request a Quote Datasheet
Description
5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 7020-01046-0-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
7020-01046-0-ND
Current Sense Transformers 7020-01046-0-ND
5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

Buy Now Datasheet
Current Sense Transformers - 7020-01046-0 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
7020-01046-0
Current Sense Transformers 7020-01046-0
CURR SENSE XFMR 5A IN-LINE

CURR SENSE XFMR 5A IN-LINE

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
7020-01046-0
Transformers - Current Sense Transformers 7020-01046-0
CURR SENSE XFMR 5A IN-LINE

CURR SENSE XFMR 5A IN-LINE

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 7020-01046-0-ND 7020-01046-0 7020-01046-0
Product Name Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 1539M21 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3.00E8 Hz
View Details