16.7V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
16.7V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
16.7V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 10.2VWM 16.7VC DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P4SMA12ADKR-ND | P4SMA12A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 16.7 volts | 16.7 volts |