14.5V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.5V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.5V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 8.55VWM 14.5VC DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA10CABBDKR-ND | P4SMA10CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 14.5 volts | 14.5 volts |