152V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 94VWM 152VC DO214AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA110AHE3/5A-ND | P4SMA110AHE3/5A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 152 volts | 152 volts |