Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4SMA120CA-E3/5A P4SMA120CA-E3/5A

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791151-P4SMA120CA-E3 /5A Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 102V Current - Peak Pulse (10/1000μs): 1.8A Power - Peak Pulse: 300W Power Line Protection: No Family Name: P4SMA120CA Categories: Circuit Protection Minimum Breakdown Voltage: 114V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 165V Alternative Parts (Cross-Reference): P4SMA120CA TRTB; P4SMA120CA HF3 TRTS; P4SMA120CA TRTS; P4SMA120CA HF3 TRTB; Introduction Date: February 01, 1990 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791151-P4SMA120CA-E3 /5A Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 102V Current - Peak Pulse (10/1000μs): 1.8A Power - Peak Pulse: 300W Power Line Protection: No Family Name: P4SMA120CA Categories: Circuit Protection Minimum Breakdown Voltage: 114V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 165V Alternative Parts (Cross-Reference): P4SMA120CA TRTB; P4SMA120CA HF3 TRTS; P4SMA120CA TRTS; P4SMA120CA HF3 TRTB; Introduction Date: February 01, 1990 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMA120CA-E3/5A - 791151-P4SMA120CA-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA120CA-E3/5A
791151-P4SMA120CA-E3/5A
TVS - TVS - Diodes - P4SMA120CA-E3/5A 791151-P4SMA120CA-E3/5A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791151-P4SMA120CA-E3 /5A Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 102V Current - Peak Pulse (10/1000μs): 1.8A Power - Peak Pulse: 300W Power Line Protection: No Family Name: P4SMA120CA Categories: Circuit Protection Minimum Breakdown Voltage: 114V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 165V Alternative Parts (Cross-Reference): P4SMA120CA TRTB; P4SMA120CA HF3 TRTS; P4SMA120CA TRTS; P4SMA120CA HF3 TRTB; Introduction Date: February 01, 1990 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791151-P4SMA120CA-E3/5A
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 102V
Current - Peak Pulse (10/1000μs): 1.8A
Power - Peak Pulse: 300W
Power Line Protection: No
Family Name: P4SMA120CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 114V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 165V
Alternative Parts (Cross-Reference): P4SMA120CA TRTB; P4SMA120CA HF3 TRTS; P4SMA120CA TRTS; P4SMA120CA HF3 TRTB;
Introduction Date: February 01, 1990
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - P4SMA120CA-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
165V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

165V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
300 W TVS Protection Diode - 144-P4SMA120CA-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 W TVS Protection Diode
144-P4SMA120CA-E3/5A
300 W TVS Protection Diode 144-P4SMA120CA-E3/5A
DIODE 300 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: P4SMA120CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA120CA-E3/5A can be used for catalog matching and distributor lookup.

DIODE 300 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: P4SMA120CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA120CA-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA120CA-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA120CA-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA120CA-E3/5A
TVS DIODE 102VWM 165VC DO214AC

TVS DIODE 102VWM 165VC DO214AC

Supplier's Site
300W,120V 5%,bidir,sma Tvs Vishay - 43X0893 - Newark, An Avnet Company
Chicago, IL, United States
300W,120V 5%,bidir,sma Tvs Vishay
43X0893
300W,120V 5%,bidir,sma Tvs Vishay 43X0893
300W,120V 5%,BIDIR,SMA TVS

300W,120V 5%,BIDIR,SMA TVS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 791151-P4SMA120CA-E3/5A P4SMA120CA-E3/5A-ND 144-P4SMA120CA-E3/5A P4SMA120CA-E3/5A 43X0893
Product Name TVS - TVS - Diodes - P4SMA120CA-E3/5A TVS Diodes 300 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 300W,120V 5%,bidir,sma Tvs Vishay
Configuration Single Single Single
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 165 volts 165 volts 165 volts
VBR 114 volts 114 volts 114 volts
Unlock Full Specs
to access all available technical data