Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4SMA110A-E3/61 P4SMA110A-E3/61

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791148-P4SMA110A-E3/ 61 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 94V Current - Peak Pulse (10/1000μs): 2A Power - Peak Pulse: 300W Power Line Protection: No Family Name: P4SMA110A Categories: Circuit Protection Minimum Breakdown Voltage: 105V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 152V Alternative Parts (Cross-Reference): P4SMA110AHM3_A/H ; P4SMA110AHM3_A/I; P4SMA110AHE3/5A; P4SMA110AHE3/63 ; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791148-P4SMA110A-E3/ 61 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 94V Current - Peak Pulse (10/1000μs): 2A Power - Peak Pulse: 300W Power Line Protection: No Family Name: P4SMA110A Categories: Circuit Protection Minimum Breakdown Voltage: 105V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 152V Alternative Parts (Cross-Reference): P4SMA110AHM3_A/H ; P4SMA110AHM3_A/I; P4SMA110AHE3/5A; P4SMA110AHE3/63 ; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMA110A-E3/61 - 791148-P4SMA110A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA110A-E3/61
791148-P4SMA110A-E3/61
TVS - TVS - Diodes - P4SMA110A-E3/61 791148-P4SMA110A-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791148-P4SMA110A-E3/ 61 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 94V Current - Peak Pulse (10/1000μs): 2A Power - Peak Pulse: 300W Power Line Protection: No Family Name: P4SMA110A Categories: Circuit Protection Minimum Breakdown Voltage: 105V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 152V Alternative Parts (Cross-Reference): P4SMA110AHM3_A/H ; P4SMA110AHM3_A/I; P4SMA110AHE3/5A; P4SMA110AHE3/63 ; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791148-P4SMA110A-E3/61
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 94V
Current - Peak Pulse (10/1000μs): 2A
Power - Peak Pulse: 300W
Power Line Protection: No
Family Name: P4SMA110A
Categories: Circuit Protection
Minimum Breakdown Voltage: 105V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 152V
Alternative Parts (Cross-Reference): P4SMA110AHM3_A/H ; P4SMA110AHM3_A/I; P4SMA110AHE3/5A; P4SMA110AHE3/63 ;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400 W TVS Protection Diode - 144-P4SMA110A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-P4SMA110A-E3/61
400 W TVS Protection Diode 144-P4SMA110A-E3/61
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: P4SMA110A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA110A-E3/61 can be used for catalog matching and distributor lookup.

DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: P4SMA110A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA110A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-P4SMA110A-E3/61CT-ND - DigiKey
Thief River Falls, MN, United States
152V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

152V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 112-P4SMA110A-E3/61DKR-ND - DigiKey
Thief River Falls, MN, United States
152V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

152V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 112-P4SMA110A-E3/61TR-ND - DigiKey
Thief River Falls, MN, United States
152V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

152V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA110A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA110A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA110A-E3/61
TVS DIODE 94VWM 152VC DO214AC

TVS DIODE 94VWM 152VC DO214AC

Supplier's Site
TVS DIODE 94VWM 152VC DO214AC

TVS DIODE 94VWM 152VC DO214AC

Supplier's Site Datasheet
Transient Suppressor Diode,single,unidirectional,94V V(Rwm),do-214Ac / Sma Vishay - 12M0443 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,94V V(Rwm),do-214Ac / Sma Vishay
12M0443
Transient Suppressor Diode,single,unidirectional,94V V(Rwm),do-214Ac / Sma Vishay 12M0443
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,94V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,94V V(RWM),DO-214AC / SMA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 791148-P4SMA110A-E3/61 144-P4SMA110A-E3/61 112-P4SMA110A-E3/61CT-ND P4SMA110A-E3/61 P4SMA110A-E3/61 12M0443
Product Name TVS - TVS - Diodes - P4SMA110A-E3/61 400 W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Transient Suppressor Diode,single,unidirectional,94V V(Rwm),do-214Ac / Sma Vishay
Configuration Single Single Single
Peak Pulse Power 300 watts 400 watts 300 watts 300 watts 300 watts
VC 152 volts 152 volts 152 volts 152 volts
VBR 105 volts 105 volts 105 volts 105 volts
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data