165V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 102VWM 165VC DO214AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA120AHE3_A/H-ND | P4SMA120AHE3_A/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 165 volts | 165 volts |