152V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
300W,110V 5%,BIDIR,SMA TVS
TVS DIODE 94VWM 152VC DO214AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA110CA-E3/5A-ND | 43X0889 | P4SMA110CA-E3/5A |
| Product Name | TVS Diodes | 300W,110V 5%,bidir,sma Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 300 watts | 300 watts | |
| VC | 152 volts | 152 volts |