15.6V Clamp 26.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Bourns Inc.
Win Source Part Number: 1085571-P4SMA11A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 9.4V
Minimum Breakdown Voltage: 10.5V
Max Clamping Voltage: 15.6V
Peak Pulse Current(Ippm): 26.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
TVS DIODE 9.4VWM 15.6VC DO214AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA11ABBTR-ND | 1085571-P4SMA11A | P4SMA11A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P4SMA11A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 15.6 volts | 15.6 volts | 15.6 volts |
| VBR | 10.5 volts | 10.5 volts | 10.5 volts |