14.5V Clamp 27.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
400W,10V 5%,BIDIR,SMA TVS
TVS DIODE 8.55VWM 14.5VC DO214AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA10CA-M3/61-ND | 53T1680 | P4SMA10CA-M3/61 |
| Product Name | TVS Diodes | 400W,10V 5%,bidir,sma Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 14.5 volts | 14.5 volts |