Vishay Intertechnology, Inc. TVS Diodes P4SMA120A-E3/61

Description
165V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
165V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4SMA120A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
165V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

165V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA120A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
165V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

165V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA120A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
165V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

165V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
400W 165V TVS Protection Diode - 144-P4SMA120A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 165V TVS Protection Diode
144-P4SMA120A-E3/61
400W 165V TVS Protection Diode 144-P4SMA120A-E3/61
TVS Diode, 400W, 165V Clamping, Unidirectional, SMA Product overview: P4SMA120A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 165V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 165V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA120A-E3/61 can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 165V Clamping, Unidirectional, SMA Product overview: P4SMA120A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 165V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 165V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA120A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMA120A-E3/61 - 791150-P4SMA120A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA120A-E3/61
791150-P4SMA120A-E3/61
TVS - TVS - Diodes - P4SMA120A-E3/61 791150-P4SMA120A-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791150-P4SMA120A-E3/ 61 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 102V Current - Peak Pulse (10/1000μs): 1.8A Power - Peak Pulse: 300W Power Line Protection: No Family Name: P4SMA120A Categories: Circuit Protection Minimum Breakdown Voltage: 114V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 165V Alternative Parts (Cross-Reference): P4SMA120AHM3_A/H; P4SMA120AHM3_A/I; P4SMA120AHE3/5A; P4SMA120AHE3/61; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791150-P4SMA120A-E3/61
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 102V
Current - Peak Pulse (10/1000μs): 1.8A
Power - Peak Pulse: 300W
Power Line Protection: No
Family Name: P4SMA120A
Categories: Circuit Protection
Minimum Breakdown Voltage: 114V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 165V
Alternative Parts (Cross-Reference): P4SMA120AHM3_A/H; P4SMA120AHM3_A/I; P4SMA120AHE3/5A; P4SMA120AHE3/61;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,102V V(Rwm),do-214Ac / Sma Vishay - 12M0451 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,102V V(Rwm),do-214Ac / Sma Vishay
12M0451
Transient Suppressor Diode,single,unidirectional,102V V(Rwm),do-214Ac / Sma Vishay 12M0451
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,102V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,102V V(RWM),DO-214AC / SMA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA120A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA120A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA120A-E3/61
TVS DIODE 102VWM 165VC DO214AC

TVS DIODE 102VWM 165VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA120A-E3/61GICT-ND 144-P4SMA120A-E3/61 791150-P4SMA120A-E3/61 12M0451 P4SMA120A-E3/61
Product Name TVS Diodes 400W 165V TVS Protection Diode TVS - TVS - Diodes - P4SMA120A-E3/61 Transient Suppressor Diode,single,unidirectional,102V V(Rwm),do-214Ac / Sma Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package SMA; DO-214AC, SMA Tape and Reel SMA; DO-214AC (SMA)
Peak Pulse Power 300 watts 400 watts 300 watts 300 watts
VC 165 volts 165 volts 165 volts
Unlock Full Specs
to access all available technical data