36.4V Clamp 990A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 22VWM 36.4VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=22V, VBR=24.4V, ID=10A, IPP=990A, VC=36.4V TEMP COEFF=20 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD36KP22AE3-ND | MAPLAD36KP22AE3 | 33AJ6852 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=22V, Vbr=24.4V, Id=10A, Ipp=990A, Vc=36.4V Temp Coeff=20 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 36.4 volts | 36.4 volts |