15.4V Clamp 1169A (1.169kA) Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 9VWM 15.4VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=9V, VBR=10V, ID=60A, IPP=1169A, VC=15.4V TEMP COEFF=8 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD18KP9.0AE3-ND | MAPLAD18KP9.0AE3 | 32AJ6252 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=9V, Vbr=10V, Id=60A, Ipp=1169A, Vc=15.4V Temp Coeff=8 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 15.4 volts | 15.4 volts |