451V Clamp 80A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 280VWM 451VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=280V, VBR=311V, ID=10A, IPP=80A, VC=451V TEMP COEFF=344 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD36KP280A-ND | MAPLAD36KP280A | 33AJ6875 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=280V, Vbr=311V, Id=10A, Ipp=80A, Vc=451V Temp Coeff=344 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 451 volts | 451 volts |