24V Clamp 1500A (1.5kA) Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=14V, VBR=15.6V, ID=3000A, IPP=1500A, VC=24V TEMP COEFF=10 PLAD ROHS COMPLIANT: YES
TVS DIODE 14VWM 24VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD36KP14CA-ND | 33AJ6809 | MAPLAD36KP14CA |
| Product Name | TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=14V, Vbr=15.6V, Id=3000A, Ipp=1500A, Vc=24V Temp Coeff=10 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 24 volts | 24 volts |