291V Clamp 124A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 180VWM 291VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=180V, VBR=200V, ID=10A, IPP=124A, VC=291V TEMP COEFF=219 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD36KP180AE3-ND | MAPLAD36KP180AE3 | 33AJ6840 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=180V, Vbr=200V, Id=10A, Ipp=124A, Vc=291V Temp Coeff=219 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 291 volts | 291 volts |