34V Clamp 1059A (1.059kA) Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=20V, VBR=22.2V, ID=45A, IPP=1059A, VC=34V TEMP COEFF=18 PLAD ROHS COMPLIANT: YES
TVS DIODE 20VWM 34VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD36KP20CAE3-ND | 33AJ6846 | MAPLAD36KP20CAE3 |
| Product Name | TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=20V, Vbr=22.2V, Id=45A, Ipp=1059A, Vc=34V Temp Coeff=18 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 34 volts | 34 volts |