27.2V Clamp 1324A (1.324kA) Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 16VWM 27.2VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=16V, VBR=17.8V, ID=450A, IPP=1324A, VC=27.2V TEMP COEFF=12 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD36KP16CA-ND | MAPLAD36KP16CA | 33AJ6821 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=16V, Vbr=17.8V, Id=450A, Ipp=1324A, Vc=27.2V Temp Coeff=12 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 27.2 volts | 27.2 volts |