419V Clamp 86A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 260VWM 419VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=260V, VBR=289V, ID=10A, IPP=86A, VC=419V TEMP COEFF=318 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD36KP260A-ND | MAPLAD36KP260A | 33AJ6867 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=260V, Vbr=289V, Id=10A, Ipp=86A, Vc=419V Temp Coeff=318 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 419 volts | 419 volts |