451V Clamp 80A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=280V, VBR=311V, ID=10A, IPP=80A, VC=451V TEMP COEFF=344 PLAD ROHS COMPLIANT: YES
TVS DIODE 280VWM 451VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD36KP280CA-ND | 33AJ6877 | MAPLAD36KP280CA |
| Product Name | TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=280V, Vbr=311V, Id=10A, Ipp=80A, Vc=451V Temp Coeff=344 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 451 volts | 451 volts |