43V Clamp 838A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=26V, VBR=28.9V, ID=10A, IPP=838A, VC=43V TEMP COEFF=24 PLAD ROHS COMPLIANT: YES
TVS DIODE 26VWM 43VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD36KP26A-ND | 33AJ6863 | MAPLAD36KP26A |
| Product Name | TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=26V, Vbr=28.9V, Id=10A, Ipp=838A, Vc=43V Temp Coeff=24 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 43 volts | 43 volts |