DigiKey Datasheets for ZigBee® Chips

ZigBee® chips are cost-effective, standards-based, wireless networking chips that provide low data-rates, low-power consumption, security, and reliability.
ZigBee® Chips: Learn more

Page: 1 2
Product Name Notes
0K FLASH 512K RAM +10DBM QFN40
128MHZ CM4F CORE W/ INTEGRATED B
2.4 GHZ FEM FOR BT / ZIGBEE / TH
2048K FLASH 512K RAM 10DBM QFN32
3072K FLASH 384K RAM 10DBM QFN32
32-PIN 64MHZ CM4F CORE WITH INTE
4096K FLASH 384K RAM 10DBM QFN32
4096K FLASH 512K RAM 10DBM QFN32
4096K FLASH 512K RAM 10DBM QFN40
48-PIN 64MHZ CM4F CORE WITH INTE
ARM® Cortex®-M4 - Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 129-UFBGA (7x7)
ARM® Cortex®-M4 - Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 129-UFBGA (7x7)
IC MCU
IC RF 116HVQFN
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 145-TFLGA
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 56-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 56-VFQFN
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 63-VFLGA
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFLGA
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 71-VFLGA Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee®, MiWi® 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 ZigbeePRO® 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 ZigbeePRO® 2.4GHz 64-VFLGA
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v4.1, ZigBee 2.4GHz 64-VFLGA
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v4.1, ZigbeePRO® 2.4GHz 64-VFLGA
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.36GHz ~ 2.5GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.402GHz ~ 2.48GHz 48-UFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 73-VFQFN Dual Rows, Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 93-UFBGA, WLCSP
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.1, Thread, Zigbee® 2.4GHz 94-VFQFN Dual Rows, Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.402GHz ~ 2.48GHz 48-UFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 100-UFBGA, WLCSP
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 129-UFBGA
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 48-UFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-QFN
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 44-UFBGA, WLCSP
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 73-VFQFN Dual Rows, Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 75-UFBGA, WLCSP
IC RF TxRx + MCU Bluetooth v5.3, Thread, Zigbee® 2.4GHz 73-VFQFN Dual Rows, Exposed Pad
IC RF TxRx + MCU Sigfox, Wireless M-Bus, Zigbee® 158MHz ~ 960MHz 48-VFQFN Exposed Pad
IC RF TXRX BLE 32QFN
IC RF TXRX BLE 40QFN
IC RF TxRx Only 802.15.4, General ISM > 1GHz Zigbee® 2.4GHz 32-VFQFN Exposed Pad
IC RF TXRX+MCU 802.15.4 100WLCSP
IC RF TXRX+MCU 802.15.4 129UFBGA
IC RF TXRX+MCU 802.15.4 145TFLGA
IC RF TXRX+MCU 802.15.4 28QFN
IC RF TXRX+MCU 802.15.4 32QFN
IC RF TXRX+MCU 802.15.4 32VFQFPN
IC RF TXRX+MCU 802.15.4 32VQFN
IC RF TXRX+MCU 802.15.4 33WLCSP
IC RF TXRX+MCU 802.15.4 40-VFQFN
IC RF TXRX+MCU 802.15.4 40HVQFN
IC RF TXRX+MCU 802.15.4 40QFN
IC RF TXRX+MCU 802.15.4 44WLCSP
IC RF TXRX+MCU 802.15.4 47-XFBGA
IC RF TXRX+MCU 802.15.4 48-VFQFN
IC RF TXRX+MCU 802.15.4 48HVQFN
IC RF TXRX+MCU 802.15.4 48QFN
IC RF TXRX+MCU 802.15.4 48UFQFPN
IC RF TXRX+MCU 802.15.4 48VFQFPN
IC RF TXRX+MCU 802.15.4 48VQFN
IC RF TXRX+MCU 802.15.4 52-VFQFN
IC RF TXRX+MCU 802.15.4 59UFBGA
IC RF TXRX+MCU 802.15.4 61-XFBGA
IC RF TXRX+MCU 802.15.4 68VFQFPN
IC RF TXRX+MCU 802.15.4 73QFN
IC RF TXRX+MCU 802.15.4 75WLCSP
IC RF TXRX+MCU 802.15.4 94WLCSP
IC RF TXRX+MCU 802.15.4 98-WFBGA
IC RF TXRX+MCU BLE 129UFBGA
IC RF TXRX+MCU BLE 40VFQFPN
IC RF TXRX+MCU BLE 48UFQFPN
IC RF TXRX+MCU BLE 48VFQFPN
MULTI-STANDARD SMART HOME COMMUN
QPG6200 10DBM 4X4QFN32
STM32WB BLE 2.4GHZ
STM32WB30CEU5ATR
STM32WBA52CGU6TR
STM32WBA54CEU6
STM32WBA54CEU7
STM32WBA54CGU6TR
STM32WBA54CGU7TR
STM32WBA54KEU6TR
STM32WBA54KEU7
STM32WBA54KEU7TR
STM32WBA54KGU6TR
STM32WBA54KGU7TR
STM32WBA55CGU7TR
STM32WL-WM
SUB-GHZ WIRELESS MICROCONTROLLER
SUB-GHZ/WI-SUN RADIO TRANSCEIVER
UFQFPN 5X5X0.55 32L 0.5 MM PITCH
UFQFPN 7X7X0.55 48L 0.5 MM PITCH
UWB TRANSCEIVER IC/AOA/WLCSP
UWB TRANSCEIVER IC/NON-AOA/WLCSP
VFQFPN 5X5X1.0 32L PITCH 0.5
VFQFPN 6X6X0.9 48L PITCH 0.4
WIRELESS ARM CORTEX-M33 TRUST ZO
ZIGBEE, THREAD, BLE 5.0, MULTI-S

<< Prev