128MHZ CM4F CORE W/ INTEGRATED B
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 150-PIC32CX2051BZ66048-I/Y9X-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; ZigBee |
| Interface | USART |
| Data Rate | 2000 kbps |