STMicroelectronics, Inc. RF Transceiver ICs STM32WB55REV7

Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - STM32WB55REV7-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
STM32WB55REV7-ND
RF Transceiver ICs STM32WB55REV7-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number STM32WB55REV7-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB; USART
Operating Frequency 2405 to 2480 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 34P3410DCA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 336-1739-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details