STMicroelectronics, Inc. RF Transceiver ICs STM32WB55REV6TR

Description
IC RF TXRX+MCU 802.15.4 68VFQFPN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 68VFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WB55REV6TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB55REV6TR-ND
RF Transceiver ICs 497-STM32WB55REV6TR-ND
IC RF TXRX+MCU 802.15.4 68VFQFPN

IC RF TXRX+MCU 802.15.4 68VFQFPN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WB55REV6TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB; USART
Operating Frequency 2400 to 2480 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 32R2210RX-4CL - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Receivers - 336-5796-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details