NXP Semiconductors RF Transceiver ICs MC13213

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 71-VFLGA Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 71-VFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13213-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MC13213-ND
RF Transceiver ICs MC13213-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 71-VFLGA Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 71-VFLGA Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - MC13213 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
MC13213
RF Transceiver ICs MC13213
MICROPROCESSOR CIRCUIT, SIP 802.

MICROPROCESSOR CIRCUIT, SIP 802.

Supplier's Site Datasheet
RF Transceiver ICs - MC13213 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
MC13213
RF Transceiver ICs MC13213
IC RF TXRX+MCU 802.15.4 71VFLGA

IC RF TXRX+MCU 802.15.4 71VFLGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MC13213-ND MC13213
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee Zigbee®
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Bias Current 37 mA
Unlock Full Specs
to access all available technical data

Similar Products

WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Transceiver ICs - NRF2401AG-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details