NXP Semiconductors RF Transceiver ICs MKW21D256VHA5

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 63-VFLGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 63-VFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MKW21D256VHA5-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MKW21D256VHA5-ND
RF Transceiver ICs MKW21D256VHA5-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 63-VFLGA

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 63-VFLGA

Buy Now Datasheet
RF Transceiver ICs - MKW21D256VHA5 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
MKW21D256VHA5
RF Transceiver ICs MKW21D256VHA5
IC RF TXRX+MCU 802.15.4 63VFLGA

IC RF TXRX+MCU 802.15.4 63VFLGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MKW21D256VHA5-ND MKW21D256VHA5
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee Zigbee®
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Bias Current 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF51422-QFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details