STMicroelectronics, Inc. RF Transceiver ICs STM32WB55VEQ6

Description
ARM® Cortex®-M4 - Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 129-UFBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 - Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 129-UFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WB55VEQ6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB55VEQ6-ND
RF Transceiver ICs 497-STM32WB55VEQ6-ND
ARM® Cortex®-M4 - Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 129-UFBGA (7x7)

ARM® Cortex®-M4 - Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 129-UFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WB55VEQ6-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB; USART
Operating Frequency 2405 to 2480 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Modems - ICs and Modules - SI2417-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details