STMicroelectronics, Inc. RF Transceiver ICs STM32WL33KCV6TR

Description
IC RF TXRX+MCU 802.15.4 32VFQFPN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 32VFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WL33KCV6TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WL33KCV6TR-ND
RF Transceiver ICs 497-STM32WL33KCV6TR-ND
IC RF TXRX+MCU 802.15.4 32VFQFPN

IC RF TXRX+MCU 802.15.4 32VFQFPN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WL33KCV6TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USART
Operating Frequency 413 to 958 MHz
Data Rate 600 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Amplifiers - AGB3301RS24Q1 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology General Purpose
Supply Voltage Other; 5V ~ 9V
Package Type TO-243AA
View Details