STMicroelectronics, Inc. RF Transceiver ICs STM32WB35CCU6ATR

Description
IC RF TXRX+MCU 802.15.4 48UFQFPN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 48UFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WB35CCU6ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB35CCU6ATR-ND
RF Transceiver ICs 497-STM32WB35CCU6ATR-ND
IC RF TXRX+MCU 802.15.4 48UFQFPN

IC RF TXRX+MCU 802.15.4 48UFQFPN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WB35CCU6ATR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB; USART
Operating Frequency 2400 to 2480 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
RF Receivers - 863-SI47901A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details