IC RF TXRX+MCU 802.15.4 48UFQFPN
IC RF TXRX+MCU 802.15.4 48UFQFPN
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 48-UFQFN Exposed Pad
ULTRA-LOW-POWER DUAL CORE ARM CO
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 497-STM32WB55CCU6TRDKR-ND | STM32WB55CCU6TR |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU |
| Technology | Bluetooth; ZigBee | Bluetooth v5.3, Thread, Zigbee® |
| Interface | USB; USART | |
| Operating Frequency | 2405 to 2480 MHz | |
| Data Rate | 2000 kbps | 2000 kbps |