IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | ZIC2410QN48-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | ZigBee |
| Operating Frequency | 2400 MHz |
| Data Rate | 1000 kbps |