Renesas Electronics Corporation RF Transceiver ICs R9A06G062GNP#AC1

Description
SUB-GHZ/WI-SUN RADIO TRANSCEIVER
Request a Quote Datasheet
Description
SUB-GHZ/WI-SUN RADIO TRANSCEIVER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 559-R9A06G062GNP#AC1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
559-R9A06G062GNP#AC1-ND
RF Transceiver ICs 559-R9A06G062GNP#AC1-ND
SUB-GHZ/WI-SUN RADIO TRANSCEIVER

SUB-GHZ/WI-SUN RADIO TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 559-R9A06G062GNP#AC1-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Operating Frequency 863 to 928 MHz
Data Rate 2400 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CY8C4127FNI-BL493T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4760-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details