Microchip Technology, Inc. RF Transceiver ICs PIC32CX1012BZ24032T-I/S8B

Description
IC RF TXRX+MCU 802.15.4 32VQFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 32VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 150-PIC32CX1012BZ24032T-I/S8BTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU 802.15.4 32VQFN

IC RF TXRX+MCU 802.15.4 32VQFN

Buy Now Datasheet
RF Transceiver ICs - 150-PIC32CX1012BZ24032T-I/S8BDKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU 802.15.4 32VQFN

IC RF TXRX+MCU 802.15.4 32VQFN

Buy Now Datasheet
RF Transceiver ICs - 150-PIC32CX1012BZ24032T-I/S8BCT-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU 802.15.4 32VQFN

IC RF TXRX+MCU 802.15.4 32VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 150-PIC32CX1012BZ24032T-I/S8BTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51802-QCAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
Modems - ICs and Modules - SI3016-FS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details