Silicon Labs RF Transceiver ICs SIMG301M104LGLB0R

Description
4096K FLASH 512K RAM 10DBM QFN40
Request a Quote Datasheet
Description
4096K FLASH 512K RAM 10DBM QFN40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-SIMG301M104LGLB0RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-SIMG301M104LGLB0RTR-ND
RF Transceiver ICs 336-SIMG301M104LGLB0RTR-ND
4096K FLASH 512K RAM 10DBM QFN40

4096K FLASH 512K RAM 10DBM QFN40

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-SIMG301M104LGLB0RTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Data Rate 2000 kbps
Bias Current 8.1 to 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU - CC2541F128RHAR - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details