NXP Semiconductors RF Transceiver ICs MC13226V

Description
IC RF TXRX+MCU 802.15.4 145TFLGA
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 145TFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13226V-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MC13226V-ND
RF Transceiver ICs MC13226V-ND
IC RF TXRX+MCU 802.15.4 145TFLGA

IC RF TXRX+MCU 802.15.4 145TFLGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MC13226V-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4767-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details