STMicroelectronics, Inc. RF Transceiver ICs STM32WL33K8V6TR

Description
IC RF TXRX+MCU 802.15.4 32VFQFPN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 32VFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WL33K8V6TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WL33K8V6TR-ND
RF Transceiver ICs 497-STM32WL33K8V6TR-ND
IC RF TXRX+MCU 802.15.4 32VFQFPN

IC RF TXRX+MCU 802.15.4 32VFQFPN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WL33K8V6TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USART
Operating Frequency 413 to 958 MHz
Data Rate 600 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4741-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details