STMicroelectronics, Inc. RF Transceiver ICs STM32WB55RGV6TR

Description
IC RF TXRX+MCU 802.15.4 68VFQFPN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 68VFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WB55RGV6TRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB55RGV6TRCT-ND
RF Transceiver ICs 497-STM32WB55RGV6TRCT-ND
IC RF TXRX+MCU 802.15.4 68VFQFPN

IC RF TXRX+MCU 802.15.4 68VFQFPN

Buy Now Datasheet
RF Transceiver ICs - 497-STM32WB55RGV6TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB55RGV6TR-ND
RF Transceiver ICs 497-STM32WB55RGV6TR-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 497-STM32WB55RGV6TRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB55RGV6TRDKR-ND
RF Transceiver ICs 497-STM32WB55RGV6TRDKR-ND
IC RF TXRX+MCU 802.15.4 68VFQFPN

IC RF TXRX+MCU 802.15.4 68VFQFPN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WB55RGV6TRCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB; USART
Operating Frequency 2405 to 2480 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4763-A42-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details