STMicroelectronics, Inc. RF Transceiver ICs STM32WL3RK8V6X

Description
SUB-GHZ WIRELESS MICROCONTROLLER
Request a Quote Datasheet
Description
SUB-GHZ WIRELESS MICROCONTROLLER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WL3RK8V6X-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WL3RK8V6X-ND
RF Transceiver ICs 497-STM32WL3RK8V6X-ND
SUB-GHZ WIRELESS MICROCONTROLLER

SUB-GHZ WIRELESS MICROCONTROLLER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WL3RK8V6X-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USART
Operating Frequency 413 to 958 MHz
Data Rate 600 kbps
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS30/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 863-SI47912A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 1492 MHz
View Details