IC RF TXRX+MCU 802.15.4 48HVQFN
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 568-OL2385AHN/001A2YTR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | ZigBee |
| Interface | USART |
| Operating Frequency | 158 to 960 MHz |
| Data Rate | 400 kbps |