STMicroelectronics, Inc. RF Transceiver ICs STM32WBA55UGI6

Description
IC RF TXRX+MCU 802.15.4 59UFBGA
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 59UFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WBA55UGI6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WBA55UGI6-ND
RF Transceiver ICs 497-STM32WBA55UGI6-ND
IC RF TXRX+MCU 802.15.4 59UFBGA

IC RF TXRX+MCU 802.15.4 59UFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WBA55UGI6-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32/BFA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Telecom - SI3210M-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details