STMicroelectronics, Inc. RF Transceiver ICs STM32WB55VEY7TR

Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 100-UFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 100-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WB55VEY7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB55VEY7TR-ND
RF Transceiver ICs 497-STM32WB55VEY7TR-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 100-UFBGA, WLCSP

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 100-UFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 497-STM32WB55VEY7TRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB55VEY7TRCT-ND
RF Transceiver ICs 497-STM32WB55VEY7TRCT-ND
IC RF TXRX+MCU 802.15.4 100WLCSP

IC RF TXRX+MCU 802.15.4 100WLCSP

Buy Now Datasheet
RF Transceiver ICs - 497-STM32WB55VEY7TRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB55VEY7TRDKR-ND
RF Transceiver ICs 497-STM32WB55VEY7TRDKR-ND
IC RF TXRX+MCU 802.15.4 100WLCSP

IC RF TXRX+MCU 802.15.4 100WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WB55VEY7TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB; USART
Operating Frequency 2405 to 2480 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SICA-B1A-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - 336-2562-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details